9 (4.5 Pair) Conductor Multi-Pair Cable Black 20 AWG, 22 AWG Foil 10000' (3048.0m)
4 PR #20 + 1 #22 PVC FS PVC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL3487-10000-ND | 93C8383 |
| Product Name | Multiple Conductor Cables | 4 Pr #20 + 1 #22 Pvc Fs Pvc Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper |