Belden Inc. Cable; Cable Shielding Belden 1055A-25

Description
CABLE; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 24AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 24AWG; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 72C6465 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
72C6465
Cable; Cable Shielding Belden 72C6465
CABLE; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 24AWG; Voltage Rating:600V RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):25ft; Reel Length (Metric):7.6m; Jacket Color:-; No. of Max Strands x Strand Size:7 x 24AWG; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72C6465
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details