Belden Inc. Shielded Cable Multipair, 2Pair, 16Awg, 1000Ft, 600V; Cable Shielding Belden 1055A-1000

Description
SHIELDED CABLE MULTIPAIR, 2PAIR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE MULTIPAIR, 2PAIR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable Multipair, 2Pair, 16Awg, 1000Ft, 600V; Cable Shielding Belden - 91B7715 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 16Awg, 1000Ft, 600V; Cable Shielding Belden
91B7715
Shielded Cable Multipair, 2Pair, 16Awg, 1000Ft, 600V; Cable Shielding Belden 91B7715
SHIELDED CABLE MULTIPAIR, 2PAIR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 16AWG, 1000FT, 600V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 91B7715
Product Name Shielded Cable Multipair, 2Pair, 16Awg, 1000Ft, 600V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details