Belden Inc. Shielded Multipair Cable 4Pr 500Ft 600V Black; Cable Shielding Belden 1049A-500

Description
SHIELDED MULTIPAIR CABLE 4PR 500FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 4PR 500FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 4Pr 500Ft 600V Black; Cable Shielding Belden - 25C4212 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 500Ft 600V Black; Cable Shielding Belden
25C4212
Shielded Multipair Cable 4Pr 500Ft 600V Black; Cable Shielding Belden 25C4212
SHIELDED MULTIPAIR CABLE 4PR 500FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 500FT 600V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 25C4212
Product Name Shielded Multipair Cable 4Pr 500Ft 600V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details