Belden Inc. Multiple Conductor Cables 1042A 0102500

Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2500' (762.0m)
Request a Quote Datasheet
Description
24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2500' (762.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3119-2500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3119-2500-ND
Multiple Conductor Cables BEL3119-2500-ND
24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2500' (762.0m)

24 (12 Pair Twisted) Conductor Multi-Pair Cable Black 16 AWG Foil 2500' (762.0m)

Buy Now Datasheet
16/12 Pr Vntc Is/os 600V Belden - 15B1656 - Newark, An Avnet Company
Chicago, IL, United States
16/12 Pr Vntc Is/os 600V Belden
15B1656
16/12 Pr Vntc Is/os 600V Belden 15B1656
16/12 PR VNTC IS/OS 600V

16/12 PR VNTC IS/OS 600V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3119-2500-ND 15B1656
Product Name Multiple Conductor Cables 16/12 Pr Vntc Is/os 600V Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
Twisted Pair Cable - 081942-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-35-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Plug socket with cable - KMEB-2-230-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type 4-pin as per DIN EN 175301-803 Socket, angled Form C
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers