Lumberg Automation - A Belden Brand Circular Cable Assemblies 10384

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 10384LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
10384LA-ND
Circular Cable Assemblies 10384LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Brsts 8X-552/20 M Lumberg Automation - 16AJ3838 - Newark, An Avnet Company
Chicago, IL, United States
Brsts 8X-552/20 M Lumberg Automation
16AJ3838
Brsts 8X-552/20 M Lumberg Automation 16AJ3838
BRSTS 8X-552/20 M

BRSTS 8X-552/20 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 10384 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
10384
Cable Assemblies - Circular Cable Assemblies 10384
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 10384LA-ND 16AJ3838 10384
Product Name Circular Cable Assemblies Brsts 8X-552/20 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details