Belden Inc. Multiple Conductor Cables 1036A 0105000

Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3187-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3187-5000-ND
Multiple Conductor Cables BEL3187-5000-ND
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 5000' (1524.0m)

3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Multiple Conductor Cables - 135-1036A0105000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-1036A0105000-DS-ND
Multiple Conductor Cables 135-1036A0105000-DS-ND
CABLE 3COND 18AWG BLK SHLD FOOT

CABLE 3COND 18AWG BLK SHLD FOOT

Buy Now Datasheet
3 #18 Pvc Fs Pvc Belden - 14R9729 - Newark, An Avnet Company
Chicago, IL, United States
3 #18 Pvc Fs Pvc Belden
14R9729
3 #18 Pvc Fs Pvc Belden 14R9729
3 #18 PVC FS PVC

3 #18 PVC FS PVC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3187-5000-ND 14R9729
Product Name Multiple Conductor Cables 3 #18 Pvc Fs Pvc Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-054 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details