Belden Inc. Multiple Conductor Cables 1036A 0101000

Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL1558-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL1558-1000-ND
Multiple Conductor Cables BEL1558-1000-ND
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 1000.0' (304.8m)

3 (1 Triad Twisted) Conductor Multi-Conductor Cable Black 18 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Triad, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden - 04F6150 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Triad, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden
04F6150
Shielded Cable Triad, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden 04F6150
SHIELDED CABLE TRIAD, 3 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE TRIAD, 3 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
TRAY CABLE, 1 TRIAD, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK - 70005184 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 TRIAD, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK
70005184
TRAY CABLE, 1 TRIAD, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK 70005184
1036A Triad Overall Shielded Cable, 300 Vrms Voltage Rating, Black Color Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating. Overall 100% Beldfoilâ® shield.

1036A Triad Overall Shielded Cable, 300 Vrms Voltage Rating, Black Color
Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.
Overall 100% Beldfoil® shield.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1558-1000-ND 04F6150 70005184
Product Name Multiple Conductor Cables Shielded Cable Triad, 3 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Belden TRAY CABLE, 1 TRIAD, 18AWG STRAND (7X26), PVC INSULATION, INSTRUMENTATION BLACK
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details