Belden Inc. Multiple Conductor Cables 1035A 0101000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2168-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2168-ND
Multiple Conductor Cables BEL2168-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Cable Multipair, 1Pair, 1000Ft, 16Awg, 300V, Black; Cable Shielding Belden - 04F6149 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, 1Pair, 1000Ft, 16Awg, 300V, Black; Cable Shielding Belden
04F6149
Unshielded Cable Multipair, 1Pair, 1000Ft, 16Awg, 300V, Black; Cable Shielding Belden 04F6149
UNSHIELDED CABLE MULTIPAIR, 1PAIR, 1000FT, 16AWG, 300V, BLACK; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, 1PAIR, 1000FT, 16AWG, 300V, BLACK; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2168-ND 04F6149
Product Name Multiple Conductor Cables Unshielded Cable Multipair, 1Pair, 1000Ft, 16Awg, 300V, Black; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers