Belden Inc. Multiple Conductor Cables 1033A 0101000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2166-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2166-50-ND
Multiple Conductor Cables BEL2166-50-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 50.00' (15.24m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - BEL2166-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2166-500-ND
Multiple Conductor Cables BEL2166-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - BEL2166-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2166-1000-ND
Multiple Conductor Cables BEL2166-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - BEL2166-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2166-25-ND
Multiple Conductor Cables BEL2166-25-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 25.00' (7.62m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - BEL2166-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2166-100-ND
Multiple Conductor Cables BEL2166-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Black 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 135-1033A0101000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-1033A0101000-DS-ND
Multiple Conductor Cables 135-1033A0101000-DS-ND
CABLE 2COND 20AWG BLK SHLD FOOT

CABLE 2COND 20AWG BLK SHLD FOOT

Buy Now Datasheet
TRAY CABLE, 1 PAIR, 20AWG STRAND (7X28), PVC INSULATION, INSTRUMENTATION CABLE B - 70005181 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRAY CABLE, 1 PAIR, 20AWG STRAND (7X28), PVC INSULATION, INSTRUMENTATION CABLE B
70005181
TRAY CABLE, 1 PAIR, 20AWG STRAND (7X28), PVC INSULATION, INSTRUMENTATION CABLE B 70005181
Paired PVC Insulated Overall Beldfoilâ® Shielded Cable, 20 AWG Conductor, 7 x 28 Stranding, 300 VRMS Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Paired PVC Insulated Overall Beldfoil® Shielded Cable, 20 AWG Conductor, 7 x 28 Stranding, 300 VRMS
Stranded bare copper conductors, PVC flame retardant insulation and jacket. Shielding: Beldfoil tape shield with tinned copper drain wire. Multiple pair or triad cables have each pair/triad numbered for ease of identification. Meets UL Subject 12 (NEC Article 725, Class 2 and Class 3 Circuits); UL Subject 2250, NEC Article 727; CSA FT4 rated, UL 1581 Vertical Tray Flame Test. Voltage: 300 V. Jacket: Sunlight resistant chrome PVC jacket impervious to moisture and vapor penetration and non-propagating.

Supplier's Site
Cable/wire, Multiconductor Cable, Pltc/itc/cmg Cable, 1 Pair Conductors, 20Awg, Pvc Insulation, 105 C, 300 V Rohs Compliant Belden - 04F6148 - Newark, An Avnet Company
Chicago, IL, United States
Cable/wire, Multiconductor Cable, Pltc/itc/cmg Cable, 1 Pair Conductors, 20Awg, Pvc Insulation, 105 C, 300 V Rohs Compliant Belden
04F6148
Cable/wire, Multiconductor Cable, Pltc/itc/cmg Cable, 1 Pair Conductors, 20Awg, Pvc Insulation, 105 C, 300 V Rohs Compliant Belden 04F6148
Cable/Wire, Multiconductor Cable, PLTC/ITC/CMG Cable, 1 Pair Conductors, 20AWG, PVC Insulation, 105 C, 300 V RoHS Compliant: Yes

Cable/Wire, Multiconductor Cable, PLTC/ITC/CMG Cable, 1 Pair Conductors, 20AWG, PVC Insulation, 105 C, 300 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL2166-50-ND 70005181 04F6148
Product Name Multiple Conductor Cables TRAY CABLE, 1 PAIR, 20AWG STRAND (7X28), PVC INSULATION, INSTRUMENTATION CABLE B Cable/wire, Multiconductor Cable, Pltc/itc/cmg Cable, 1 Pair Conductors, 20Awg, Pvc Insulation, 105 C, 300 V Rohs Compliant Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 125025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-TNCA-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-50-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 164 ft (500 dm)
View Details