Belden Inc. Multiple Conductor Cables 1031A 0061000

Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Blue 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Blue 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2163-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2163-ND
Multiple Conductor Cables BEL2163-ND
3 (1 Triad Twisted) Conductor Multi-Conductor Cable Blue 16 AWG Foil 1000.0' (304.8m)

3 (1 Triad Twisted) Conductor Multi-Conductor Cable Blue 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multiconductor Cable, Triad, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden - 41M1475 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, Triad, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
41M1475
Shielded Multiconductor Cable, Triad, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden 41M1475
SHIELDED MULTICONDUCTOR CABLE, TRIAD, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, TRIAD, 3 CONDUCTOR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2163-ND 41M1475
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, Triad, 3 Conductor, 16Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details