Belden Inc. Multiple Conductor Cables 1030A 0061000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 16 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2162-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2162-ND
Multiple Conductor Cables BEL2162-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 16 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Blue 16 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 300V; Cable Shielding Belden - 41M1470 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 300V; Cable Shielding Belden
41M1470
Shielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 300V; Cable Shielding Belden 41M1470
SHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 16AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2162-ND 41M1470
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 16Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details