Belden Inc. Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden 1030A.00305

Description
SHIELDED CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden - 74AC2469 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden
74AC2469
Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden 74AC2469
SHIELDED CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

SHIELDED CABLE, 1 PAIR, 16AWG, 305M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):305ft; Reel Length (Metric):93m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC2469
Product Name Shielded Cable, 1 Pair, 16Awg, 305M; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details