Lumberg Automation - A Belden Brand Circular Cable Assemblies 10301

Description
CIRC CBL 8POS RCPT TO PLUG 16.4'
Request a Quote Datasheet
Description
CIRC CBL 8POS RCPT TO PLUG 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-10301-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-10301-ND
Circular Cable Assemblies 135-10301-ND
CIRC CBL 8POS RCPT TO PLUG 16.4'

CIRC CBL 8POS RCPT TO PLUG 16.4'

Buy Now Datasheet
Rsts 8-Rkts 8-184/5 M Lumberg Automation - 16AJ3834 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 8-Rkts 8-184/5 M Lumberg Automation
16AJ3834
Rsts 8-Rkts 8-184/5 M Lumberg Automation 16AJ3834
RSTS 8-RKTS 8-184/5 M

RSTS 8-RKTS 8-184/5 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 10301 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
10301
Cable Assemblies - Circular Cable Assemblies 10301
RSTS 8-RKTS 8-184/5 M

RSTS 8-RKTS 8-184/5 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135-10301-ND 16AJ3834 10301
Product Name Circular Cable Assemblies Rsts 8-Rkts 8-184/5 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details