Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Plug-M12 Plug, 2M; Connector Type A Lumberg Automation 0985 806 124/2M

Description
SENSOR CORD, 4P, M12 PLUG-M12 PLUG, 2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes
Description
SENSOR CORD, 4P, M12 PLUG-M12 PLUG, 2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-M12 Plug, 2M; Connector Type A Lumberg Automation - 39AH7135 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-M12 Plug, 2M; Connector Type A Lumberg Automation
39AH7135
Sensor Cord, 4P, M12 Plug-M12 Plug, 2M; Connector Type A Lumberg Automation 39AH7135
SENSOR CORD, 4P, M12 PLUG-M12 PLUG, 2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-M12 PLUG, 2M; Connector Type A:90° M12 Plug; Connector Type B:90° M12 Plug; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 39AH7135
Product Name Sensor Cord, 4P, M12 Plug-M12 Plug, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details