The Fast Ethernet Cat5e Data Single-Ended Cordset, part number 0985 508 120, features a male M12 connector with a straight design and 4-pin D-coding. It is shielded and constructed with a black body, suitable for operating voltages of 50 V AC and 60 V DC, with a rated current of 4 A. The cordset utilizes X-FRNC black cable with four wires, each having a conductor size of 0.34 mm². This product is designed for data transmission at a rate of 100 Mbit/s, compliant with the Fast Ethernet standard. It has a contact resistance of less than or equal to 10 mOhm and an insulation resistance greater than 10^9 Ohm. The cordset is rated for a temperature range of -40 °C to +90 °C and has an IP rating of IP65, IP67, and IP69K, indicating its suitability for harsh environments. The materials used include copper for the contacts and a molded body made of PA, both of which meet flammability standards of UL 94 V-0. The cordset is also halogen-free and RoHS compliant, making it suitable for environmentally sensitive applications. It is designed for a maximum of 100 mating cycles and should not be connected or disconnected under load.
Fast Ethernet Cat5e Data Single-Ended Cordset: M12 Railway, male, straight, 4-pin, D-coded, shielded, black body, 50 V AC / 60 V DC, 4 A; X-FRNC black cable, 4-wires, 0.34 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 0985 508 120 |
| Product Name | Fast Ethernet Cat5e Data Single-Ended Cordset: M12 Railway, male, |
| Application | LAN / Ethernet; Networking |