Belden Inc. PROFIBUS Data Double-Ended Cordset: Male angled SUB-D-coded SUB-D to female 0975 254 104

Description
PROFIBUS Data Double-Ended Cordset: Male angled SUB-D-coded SUB-D to female straight B-coded black M12 Standard, shielded, + 4.75 … +5.25 V DC, 12.5 mA; PUR violet cable, 2-wires, 0.34 mm²
Datasheet
Description
PROFIBUS Data Double-Ended Cordset: Male angled SUB-D-coded SUB-D to female straight B-coded black M12 Standard, shielded, + 4.75 … +5.25 V DC, 12.5 mA; PUR violet cable, 2-wires, 0.34 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROFIBUS Data Double-Ended Cordset: Male angled SUB-D-coded SUB-D to female - 0975 254 104 - Belden Inc.
St. Louis, MO, United States
PROFIBUS Data Double-Ended Cordset: Male angled SUB-D-coded SUB-D to female
0975 254 104
PROFIBUS Data Double-Ended Cordset: Male angled SUB-D-coded SUB-D to female 0975 254 104
PROFIBUS Data Double-Ended Cordset: Male angled SUB-D-coded SUB-D to female straight B-coded black M12 Standard, shielded, + 4.75 … +5.25 V DC, 12.5 mA; PUR violet cable, 2-wires, 0.34 mm²

PROFIBUS Data Double-Ended Cordset: Male angled SUB-D-coded SUB-D to female straight B-coded black M12 Standard, shielded, + 4.75 … +5.25 V DC, 12.5 mA; PUR violet cable, 2-wires, 0.34 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 0975 254 104
Product Name PROFIBUS Data Double-Ended Cordset: Male angled SUB-D-coded SUB-D to female
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details