Lumberg Automation - A Belden Brand Profibus Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation 0975 254 101/5M

Description
PROFIBUS SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROFIBUS SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation - 05X9121 - Newark, An Avnet Company
Chicago, IL, United States
Profibus Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation
05X9121
Profibus Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation 05X9121
PROFIBUS SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

PROFIBUS SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9121
Product Name Profibus Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6014A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
Connecting cable - NEBU-M12W5-K-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details