Lumberg Automation - A Belden Brand Profibus Sensor Cordset, M12 5 Position Male To Female, 3M; Connector Type A Lumberg Automation 0975 254 101/3M

Description
PROFIBUS SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROFIBUS SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Profibus Sensor Cordset, M12 5 Position Male To Female, 3M; Connector Type A Lumberg Automation - 05X9120 - Newark, An Avnet Company
Chicago, IL, United States
Profibus Sensor Cordset, M12 5 Position Male To Female, 3M; Connector Type A Lumberg Automation
05X9120
Profibus Sensor Cordset, M12 5 Position Male To Female, 3M; Connector Type A Lumberg Automation 05X9120
PROFIBUS SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:- RoHS Compliant: Yes

PROFIBUS SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 3M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9120
Product Name Profibus Sensor Cordset, M12 5 Position Male To Female, 3M; Connector Type A Lumberg Automation
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Test Cable, 18.0 GHz, 96.0″ - ULC-8FT-SMSM+ - Mini-Circuits
Specs
Cable Length 8 ft (24.38 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details