Lumberg Automation - A Belden Brand 0955 284 201

Description
Interbus Remote Bus PUR cable ; double ended; assembled male and female M23 connectors.
Datasheet
Description
Interbus Remote Bus PUR cable ; double ended; assembled male and female M23 connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 0955 284 201 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
0955 284 201
0955 284 201
Interbus Remote Bus PUR cable ; double ended; assembled male and female M23 connectors.

Interbus Remote Bus PUR cable ; double ended; assembled male and female M23 connectors.

Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand
Product Category Cable Assemblies
Product Number 0955 284 201
Application Networking; Telecommunications
Product Type Fieldbus; Interbus
Cable Shielding C-Screen Tinned
Cable Length 0.9843 to 82.02 ft (3 to 250 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12G8-E-2-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details