Belden Inc. CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID 0935 709 101

Description
CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID
Datasheet
Description
CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CANopen / DeviceNet, Cordset, double ended: 7/8
St. Louis, MO, United States
CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID
0935 709 101
CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID 0935 709 101
CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID

CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 0935 709 101
Product Name CANopen / DeviceNet, Cordset, double ended: 7/8", Male, Straight, 5 pole, to a, M12 Standard, Female, Straight, 5 pole, with cable type, Black, TPE, DeviceNet-MID
Product Type CANopen
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-1,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details