The product 0935 614 303 is a CANopen / DeviceNet cordset designed for single-ended connections. It features a 7/8" female connector with a straight design and five poles. The cordset is constructed with a grey PVC jacket and is part of the DeviceNet THIN series. It has a rated voltage of 250 V and a rated current of 4 A, making it suitable for various applications. The cordset is shielded and has an IP65/IP67 protection rating, ensuring resistance to dust and water ingress. The operational temperature range is from -40 °C to +90 °C, allowing for use in extreme environments. The cable consists of five conductors (2 pairs plus a drain) with a conductor size of 5x 0.34 mm². It has a minimal bending radius of greater than 7 times the diameter for fixed installations and greater than 10 times for flexible installations, with a bending cycle rating exceeding 1 million cycles. The cable jacket is made of PVC, providing mechanical and chemical resistance to oils, acids, and alkalis. This cordset is UL approved and RoHS compliant, making it a reliable choice for engineers looking for durable and compliant connectivity solutions in their projects.
CANopen / DeviceNet, Cordset, single ended: 7/8", Female, Straight, 5 pole, with cable type, Grey, PVC, DeviceNet THIN
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 0935 614 303 |
| Product Name | CANopen / DeviceNet, Cordset, single ended: 7/8", Female, Straight, 5 pole, with cable type, Grey, PVC, DeviceNet THIN |
| Product Type | CANopen |