Lumberg Automation - A Belden Brand Devicenet Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation 0935 614 103/5M

Description
DEVICENET SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DEVICENET SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Devicenet Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation - 05X9118 - Newark, An Avnet Company
Chicago, IL, United States
Devicenet Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation
05X9118
Devicenet Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation 05X9118
DEVICENET SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

DEVICENET SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9118
Product Name Devicenet Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation
Product Type Fieldbus
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details