Lumberg Automation - A Belden Brand Devicenet Sensor Cordset, M12 5 Position Male To Female, 2M; Connector Type A Lumberg Automation 0935 614 103/2M

Description
DEVICENET SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DEVICENET SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Devicenet Sensor Cordset, M12 5 Position Male To Female, 2M; Connector Type A Lumberg Automation - 05X9117 - Newark, An Avnet Company
Chicago, IL, United States
Devicenet Sensor Cordset, M12 5 Position Male To Female, 2M; Connector Type A Lumberg Automation
05X9117
Devicenet Sensor Cordset, M12 5 Position Male To Female, 2M; Connector Type A Lumberg Automation 05X9117
DEVICENET SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

DEVICENET SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 2M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9117
Product Name Devicenet Sensor Cordset, M12 5 Position Male To Female, 2M; Connector Type A Lumberg Automation
Product Type Fieldbus
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details