DEVICENET SENSOR CORDSET, M12 5 POSITION MALE TO FEMALE, 5M; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 05X9115 |
| Product Name | Devicenet Sensor Cordset, M12 5 Position Male To Female, 5M; Connector Type A Lumberg Automation |
| Product Type | Fieldbus |