Belden Inc. AS-Interface Data Double-Ended Cordset: Male 0915 034 101

Description
AS-Interface Data Double-Ended Cordset: Male straight A-coded orange M12 Standard to female straight A-coded orange M12 Standard, 50 V AC / 60 V DC, 4 A; TPU orange cable, 4-wires, 0.50 mm²
Description
AS-Interface Data Double-Ended Cordset: Male straight A-coded orange M12 Standard to female straight A-coded orange M12 Standard, 50 V AC / 60 V DC, 4 A; TPU orange cable, 4-wires, 0.50 mm²
Datasheet
Datasheet Summary
Powered by GS/AI

The AS-Interface Data Double-Ended Cordset: Male, part number 0915 034 101, features a straight A-coded orange M12 connector designed for use with female straight A-coded orange M12 connectors. It operates at a rated voltage of 50 V AC and 60 V DC with a maximum current of 4 A. The cordset is constructed with a TPU orange cable that contains four wires, each with a cross-sectional area of 0.50 mm². This product is unshielded and complies with the IEC 61076-2-101 design standard. It has a contact resistance of less than or equal to 10 mOhm and an insulation resistance greater than 10^9 Ohm. The cordset is rated for a temperature range of -40 °C to +90 °C and has a protection degree of IP65, IP67, IP68 (1 m / 24 h), and IP69K, making it suitable for various environmental conditions. The cordset is designed for a maximum of 100 mating cycles and features a coupling screw attachment type. It is halogen-free and offers good resistance to chemicals and oils. The cable jacket is made from materials that are free from PVC and silicone, ensuring durability and flexibility in different applications.

Datasheet Summary
Powered by GS/AI

The AS-Interface Data Double-Ended Cordset: Male, part number 0915 034 101, features a straight A-coded orange M12 connector designed for use with female straight A-coded orange M12 connectors. It operates at a rated voltage of 50 V AC and 60 V DC with a maximum current of 4 A. The cordset is constructed with a TPU orange cable that contains four wires, each with a cross-sectional area of 0.50 mm². This product is unshielded and complies with the IEC 61076-2-101 design standard. It has a contact resistance of less than or equal to 10 mOhm and an insulation resistance greater than 10^9 Ohm. The cordset is rated for a temperature range of -40 °C to +90 °C and has a protection degree of IP65, IP67, IP68 (1 m / 24 h), and IP69K, making it suitable for various environmental conditions. The cordset is designed for a maximum of 100 mating cycles and features a coupling screw attachment type. It is halogen-free and offers good resistance to chemicals and oils. The cable jacket is made from materials that are free from PVC and silicone, ensuring durability and flexibility in different applications.

Suppliers

Company
Product
Description
Supplier Links
AS-Interface Data Double-Ended Cordset: Male - 0915 034 101 - Belden Inc.
St. Louis, MO, United States
AS-Interface Data Double-Ended Cordset: Male
0915 034 101
AS-Interface Data Double-Ended Cordset: Male 0915 034 101
AS-Interface Data Double-Ended Cordset: Male straight A-coded orange M12 Standard to female straight A-coded orange M12 Standard, 50 V AC / 60 V DC, 4 A; TPU orange cable, 4-wires, 0.50 mm²

AS-Interface Data Double-Ended Cordset: Male straight A-coded orange M12 Standard to female straight A-coded orange M12 Standard, 50 V AC / 60 V DC, 4 A; TPU orange cable, 4-wires, 0.50 mm²

Supplier's Site Datasheet
 - 0915 034 101 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
0915 034 101
0915 034 101
AS-Interface PUR round cable ; double ended; molded male and female Micro (M12) connectors, length 1M.

AS-Interface PUR round cable ; double ended; molded male and female Micro (M12) connectors, length 1M.

Datasheet

Technical Specifications

  Belden Inc. Lumberg Automation - A Belden Brand
Product Category Cable Assemblies Cable Assemblies
Product Number 0915 034 101 0915 034 101
Product Name AS-Interface Data Double-Ended Cordset: Male
Cable Shielding No Shielding; Unshielded
Rated Temperature -40 to 90 C (-40 to 194 F) -25 to 80 C (-13 to 176 F)
Product Type Fieldbus
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NG760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 145 C (-67 to 293 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details