Belden Inc. 7/8" Power Double-Ended Cordset: Male 0905 949 302

Description
7/8" Power Double-Ended Cordset: Male straight to female straight, 5-pin, A-coded, Black body, 50 V AC/60 V DC, 9 A; PUR grey cable, 1.50 mm²
Datasheet
Description
7/8" Power Double-Ended Cordset: Male straight to female straight, 5-pin, A-coded, Black body, 50 V AC/60 V DC, 9 A; PUR grey cable, 1.50 mm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Double-Ended Cordset: Male
0905 949 302
7/8" Power Double-Ended Cordset: Male 0905 949 302
7/8" Power Double-Ended Cordset: Male straight to female straight, 5-pin, A-coded, Black body, 50 V AC/60 V DC, 9 A; PUR grey cable, 1.50 mm²

7/8" Power Double-Ended Cordset: Male straight to female straight, 5-pin, A-coded, Black body, 50 V AC/60 V DC, 9 A; PUR grey cable, 1.50 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 0905 949 302
Product Name 7/8" Power Double-Ended Cordset: Male
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details