Belden Universal Coaxial Cable URM70.10100

Description
Belden URM70.10100 Coaxial Cable
Request a Quote
Description
Belden URM70.10100 Coaxial Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 5218199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
5218199
Coaxial Cable 5218199
Belden URM70.10100 Coaxial Cable

Belden URM70.10100 Coaxial Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 5218199
Product Name Coaxial Cable
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details