Belden Universal Ethernet Cable 7928A 0101000

Description
Belden 7928A 0101000 Ethernet Cable
Request a Quote
Description
Belden 7928A 0101000 Ethernet Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 1756567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
1756567
Ethernet Cable 1756567
Belden 7928A 0101000 Ethernet Cable

Belden 7928A 0101000 Ethernet Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1756567
Product Name Ethernet Cable
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5A2AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Coaxial Cable - 1408014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details