Belden Universal Control Cable 5GE-B100

Description
Belden 5GE-B100 Control Cable
Request a Quote
Description
Belden 5GE-B100 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1762410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1762410
Control Cable 1762410
Belden 5GE-B100 Control Cable

Belden 5GE-B100 Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1762410
Product Name Control Cable
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK - FETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details