Belden Universal Audio Cable 1804A J5C500

Description
Belden 1804A J5C500 Audio Cable
Request a Quote
Description
Belden 1804A J5C500 Audio Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 552918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
552918
Audio Cable 552918
Belden 1804A J5C500 Audio Cable

Belden 1804A J5C500 Audio Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 552918
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details