Belden Universal Control Cable 12GBSY-KC50

Description
Belden 12GBSY-KC50 Control Cable
Request a Quote
Description
Belden 12GBSY-KC50 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1762314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1762314
Control Cable 1762314
Belden 12GBSY-KC50 Control Cable

Belden 12GBSY-KC50 Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1762314
Product Name Control Cable
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details