BNC JACK, 75 OHM, RIGHT ANGLE, CIRCUIT BOARD MOUNT
RF Connectors / Coaxial Connectors BNC Jack 75 Ohm R/A Circuit Board Mount
CONNECTOR, BNC, 75OHM, PCB, RECEPTACLE; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:500MHz RoHS Compliant: No
| Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | UCBJR220 | UCBJR220 | 06C4374 |
| Product Name | Connectors RF - Miniature (BNC,TNC,SC) | RF Connectors / Coaxial Connectors | Connector, Bnc, 75Ohm, Pcb, Receptacle; Connector Type Trompeter - Cinch Connectivity |
| Connector Type | BNC | BNC |