BNC Bulkhead Jack | 75 Ohm | Insulated |
RF/COAXIAL, BULKHEAD BNC RECEPTACLE, R/A, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Vertical; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium CopperRoHS Compliant: Yes
RF Connectors / Coaxial Connectors BNC BLKD JK INSL R/A Board MNT
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | UCBBJR26 | 06C4365 | UCBBJR26 |
| Product Name | BNC Connector | Rf/coaxial, Bulkhead Bnc Receptacle, R/a, 75 Ohm; Connector Type Trompeter - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | BNC |