Bel Fuse – Circuit Protection Socket, Pcb, Right Angle, Rj48, 10 Position; Modular Connector Type Stewart Connector SS641010-A-NF

Description
SOCKET, PCB, RIGHT ANGLE, RJ48, 10 POSITION; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
SOCKET, PCB, RIGHT ANGLE, RJ48, 10 POSITION; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Pcb, Right Angle, Rj48, 10 Position; Modular Connector Type Stewart Connector - 92K9052 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Pcb, Right Angle, Rj48, 10 Position; Modular Connector Type Stewart Connector
92K9052
Socket, Pcb, Right Angle, Rj48, 10 Position; Modular Connector Type Stewart Connector 92K9052
SOCKET, PCB, RIGHT ANGLE, RJ48, 10 POSITION; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

SOCKET, PCB, RIGHT ANGLE, RJ48, 10 POSITION; Modular Connector Type:RJ50 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92K9052
Product Name Socket, Pcb, Right Angle, Rj48, 10 Position; Modular Connector Type Stewart Connector
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E222Y26E50 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details