Win Source Part Number: 1237595-SRDB-20E33HR
Category: Power Supplies - Board Mount>DC DC Converters
Series: SRDB-20ExxH
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tape & Reel (TR)
Applications: ITE (Commercial)
Standard Package: 200
Mounting: SMD (SMT)
Power (Watts): 66 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 5.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 3.3V
Efficiency: 92%
Package / Case: 12-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.22" L x 0.83" W x 0.35" H (31.0mm x 21.0mm x 8.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bel Power Solutions
Other Names: SRDB-20E33HR,179-SRD
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237595-SRDB-20E33HR |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel (TR) |