Win Source Part Number: 1237605-SRBC-10F2ALG
Category: Power Supplies - Board Mount>DC DC Converters
Series: SRBC
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 54
Mounting: SMD (SMT)
Power (Watts): 36 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.75 ~ 3.63V
Efficiency: 95%
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.30" L x 0.53" W x 0.32" H (33.0mm x 13.5mm x 8.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bel Power Solutions
Other Names: SRBC-10F2ALG,179-SRB
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237605-SRBC-10F2ALG |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |