Bel Fuse – Circuit Protection Power Supplies - Board Mount - DC DC Converters SRBA-06F2A0G

Description
Win Source Part Number: 1237606-SRBA-06F2A0G Category: Power Supplies - Board Mount>DC DC Converters Series: SRBA Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 90 Mounting: SMD (SMT) Power (Watts): 21 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.75 ~ 3.63V Efficiency: 93% Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.80" L x 0.45" W x 0.25" H (20.3mm x 1.4mm x 6.4mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Bel Power Solutions Other Names: SRBA-06F2A0,179-SRBA -06F2A0G,SRBA-06F2A0 G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1237606-SRBA-06F2A0G Category: Power Supplies - Board Mount>DC DC Converters Series: SRBA Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 90 Mounting: SMD (SMT) Power (Watts): 21 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.75 ~ 3.63V Efficiency: 93% Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.80" L x 0.45" W x 0.25" H (20.3mm x 1.4mm x 6.4mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Bel Power Solutions Other Names: SRBA-06F2A0,179-SRBA -06F2A0G,SRBA-06F2A0 G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237606-SRBA-06F2A0G - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237606-SRBA-06F2A0G
Power Supplies - Board Mount - DC DC Converters 1237606-SRBA-06F2A0G
Win Source Part Number: 1237606-SRBA-06F2A0G Category: Power Supplies - Board Mount>DC DC Converters Series: SRBA Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, SCP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 90 Mounting: SMD (SMT) Power (Watts): 21 W Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.75 ~ 3.63V Efficiency: 93% Package / Case: 6-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.80" L x 0.45" W x 0.25" H (20.3mm x 1.4mm x 6.4mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Bel Power Solutions Other Names: SRBA-06F2A0,179-SRBA -06F2A0G,SRBA-06F2A0 G Product Status: Obsolete

Win Source Part Number: 1237606-SRBA-06F2A0G
Category: Power Supplies - Board Mount>DC DC Converters
Series: SRBA
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 90
Mounting: SMD (SMT)
Power (Watts): 21 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.75 ~ 3.63V
Efficiency: 93%
Package / Case: 6-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.80" L x 0.45" W x 0.25" H (20.3mm x 1.4mm x 6.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bel Power Solutions
Other Names: SRBA-06F2A0,179-SRBA-06F2A0G,SRBA-06F2A0G
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237606-SRBA-06F2A0G
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details
DC-DC Converters, Digital Multiphase Controllers - PXE1610CDN-G003 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM3203 Miniature, Adjustable, Step-Down DC-DC Converter with Bypass Mode for RF Power Amplifiers - LM3203TL/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output
Output Voltage 0.8000 to 3.6 volts
View Details
2 suppliers