Win Source Part Number: 1237555-SRAH-03E3300
Category: Power Supplies - Board Mount>DC DC Converters
Series: xRAH-03Exx0
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Mounting: SMD (SMT)
Power (Watts): 10 W
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 3.3V
Efficiency: 93%
Package / Case: 7-SMD Module
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.78" L x 0.70" W x 0.32" H (19.7mm x 17.8mm x 8.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bel Power Solutions
Other Names: SRAH-03E330,179-SRAH
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237555-SRAH-03E3300 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |