Win Source Part Number: 1302274-SMP 1
Category: Circuit Protection>Fuses
Series: SMP
Package: Tape & Reel (TR)
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Bel Fuse Inc.
Other Names: SMP 1,0678-1000-02,SMP1
Product Status: Obsolete
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1302274-SMP 1 | SMP1-ND |
| Product Name | Circuit Protection - Fuses | Fuses |
| Fuse Type | PC Board |