Win Source Part Number: 1237648-SLIN-12E1ALG
Category: Power Supplies - Board Mount>DC DC Converters
Series: SLIN
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 72
Mounting: SMD (SMT)
Power (Watts): 66 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5V
Efficiency: 94.3%
Package / Case: 10-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.80" L x 0.45" W x 0.34" H (20.3mm x 11.4mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bel Power Solutions
Other Names: 179-3036,179-SLIN-12
Base Product Number: SLIN-12
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1237648-SLIN-12E1ALG |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |