Bel Fuse – Circuit Protection Power Supplies - Board Mount - DC DC Converters SLIN-06E2ALG

Description
Win Source Part Number: 1237645-SLIN-06E2ALG Category: Power Supplies - Board Mount>DC DC Converters Series: SLIN Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP Package: Tray Applications: ITE (Commercial) Standard Package: 780 Mounting: SMD (SMT) Power (Watts): 33 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.95 ~ 5.5V Efficiency: 91% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Bel Power Solutions Other Names: SLIN-06E2AL,SLIN06E2 AL,507-1591,-1444-SL IN-06E2ALG,179-3034, 507-1591,507-1591INA CTIVE,179-3034,179-S LIN-06E2ALG Base Product Number: SLIN-06
Request a Quote Datasheet
Description
Win Source Part Number: 1237645-SLIN-06E2ALG Category: Power Supplies - Board Mount>DC DC Converters Series: SLIN Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP Package: Tray Applications: ITE (Commercial) Standard Package: 780 Mounting: SMD (SMT) Power (Watts): 33 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.95 ~ 5.5V Efficiency: 91% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Bel Power Solutions Other Names: SLIN-06E2AL,SLIN06E2 AL,507-1591,-1444-SL IN-06E2ALG,179-3034, 507-1591,507-1591INA CTIVE,179-3034,179-S LIN-06E2ALG Base Product Number: SLIN-06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237645-SLIN-06E2ALG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237645-SLIN-06E2ALG
Power Supplies - Board Mount - DC DC Converters 1237645-SLIN-06E2ALG
Win Source Part Number: 1237645-SLIN-06E2ALG Category: Power Supplies - Board Mount>DC DC Converters Series: SLIN Type: Non-Isolated PoL Module Features: Remote On/Off, OCP, OTP Package: Tray Applications: ITE (Commercial) Standard Package: 780 Mounting: SMD (SMT) Power (Watts): 33 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.95 ~ 5.5V Efficiency: 91% Package / Case: 10-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Bel Power Solutions Other Names: SLIN-06E2AL,SLIN06E2 AL,507-1591,-1444-SL IN-06E2ALG,179-3034, 507-1591,507-1591INA CTIVE,179-3034,179-S LIN-06E2ALG Base Product Number: SLIN-06

Win Source Part Number: 1237645-SLIN-06E2ALG
Category: Power Supplies - Board Mount>DC DC Converters
Series: SLIN
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 780
Mounting: SMD (SMT)
Power (Watts): 33 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.95 ~ 5.5V
Efficiency: 91%
Package / Case: 10-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bel Power Solutions
Other Names: SLIN-06E2AL,SLIN06E2AL,507-1591,-1444-SLIN-06E2ALG,179-3034,507-1591,507-1591INACTIVE,179-3034,179-SLIN-06E2ALG
Base Product Number: SLIN-06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1237645-SLIN-06E2ALG
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
View Details
Buck Boost 5A Step-Down DC-DC Converter IC - 85-BQ25895RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228028P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details