Win Source Part Number: 1337686-SLDN-06D1ALG
Category: Power Supplies - Board Mount - DC DC Converters
Series: SLDN-06D1Ax
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OTP
Package: Tray
Size / Dimension: 0.48" L x 0.48" W x 0.29" H (12.2mm x 12.2mm x 7.3mm)
Applications: ITE (Commercial)
Standard Package: 780
Power (Watts): 33 W
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.45 ~ 5.5V
Efficiency: 93.8%
Mounting Type: Surface Mount
Package / Case: 17-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Bel Power Solutions
Base Product Number: SLDN-06
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337686-SLDN-06D1ALG |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |