BEL MAGNETIC SOLUTIONS DC DC Converters SIP305

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 4A 3V - 4V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 4A 3V - 4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 179-2185-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
179-2185-ND
DC DC Converters 179-2185-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 4A 3V - 4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 4A 3V - 4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
140930-SIP305
Power Supplies - Board Mount 140930-SIP305
Manufacturer: Bel Power Solutions Win Source Part Number: 140930-SIP305 Category: Power Supplies - Board Mount Family: DC DC Converters Series: SIP300 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 100°C Package: 11-SIP Module Size / Dimension: 2.50" L x 0.25" W x 0.55" H (63.5mm x 8.1mm x 14.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 3V Voltage - Input (Max): 4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 20W Efficiency: 90% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Bel Power Solutions
Win Source Part Number: 140930-SIP305
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: SIP300
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 100°C
Package: 11-SIP Module
Size / Dimension: 2.50" L x 0.25" W x 0.55" H (63.5mm x 8.1mm x 14.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 3V
Voltage - Input (Max): 4V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 20W
Efficiency: 90%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number 179-2185-ND 140930-SIP305
Product Name DC DC Converters Power Supplies - Board Mount
Type DC-DC Converter; 1
Form Factor Board Mount Board Mount
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
DC Output Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details