FIXED IND 4.7MH 100MA 10.5 OHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 595-SFAPI-472K-UL-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Core Material | Ferrite |
| Configuration | Fixed |