Signal Transformer - A Bel Group Fixed Inductors SCRH103R-100

Description
10µH Shielded Inductor 2.75A 58mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.75A 58mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SCRH103R-100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SCRH103R-100-ND
Fixed Inductors SCRH103R-100-ND
10µH Shielded Inductor 2.75A 58mOhm Max Nonstandard

10µH Shielded Inductor 2.75A 58mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SCRH103R-100-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126023 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 560 microH
Q Factor 20
View Details