Signal Transformer - A Bel Group Fixed Inductors SCIHP0730-R82M

Description
820nH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SCIHP0730-R82M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SCIHP0730-R82M-ND
Fixed Inductors SCIHP0730-R82M-ND
820nH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SCIHP0730-R82M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details