Signal Transformer - A Bel Group Inductors, Coils, Chokes - Fixed Inductors SC105-331

Description
Win Source Part Number: 1205094-SC105-331 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC105 Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.224" (5.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.406" L x 0.366" W (10.30mm x 9.30mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Signal Transformer Current - Saturation (Isat): 520mA
Request a Quote Datasheet
Description
Win Source Part Number: 1205094-SC105-331 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC105 Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.224" (5.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.406" L x 0.366" W (10.30mm x 9.30mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Signal Transformer Current - Saturation (Isat): 520mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1205094-SC105-331
Inductors, Coils, Chokes - Fixed Inductors 1205094-SC105-331
Win Source Part Number: 1205094-SC105-331 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SC105 Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 330 µH Height - Seated (Max): 0.224" (5.70mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.15Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.406" L x 0.366" W (10.30mm x 9.30mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Signal Transformer Current - Saturation (Isat): 520mA

Win Source Part Number: 1205094-SC105-331
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SC105
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.224" (5.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 1.15Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.406" L x 0.366" W (10.30mm x 9.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Signal Transformer
Current - Saturation (Isat): 520mA

Buy Now Datasheet
Fixed Inductors - SC105-331-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC105-331-ND
Fixed Inductors SC105-331-ND
330µH Unshielded Wirewound Inductor 680mA 1.15Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 680mA 1.15Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1205094-SC105-331 SC105-331-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3161-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N7 0402DC-6N7XJRW , 0402DC-6N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details