Stewart Connector - A Bel Group Cable Assemblies SC-3CCK010M

Description
USB 3.1 Cable Assembly Type C to Type C,
Request a Quote Datasheet
Description
USB 3.1 Cable Assembly Type C to Type C,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SC-3CCK010M - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SC-3CCK010M
Cable Assemblies SC-3CCK010M
USB 3.1 Cable Assembly Type C to Type C,

USB 3.1 Cable Assembly Type C to Type C,

Buy Now
USB Cables - 380-SC-3CCK010M-ND - DigiKey
Thief River Falls, MN, United States
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded

USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded

Buy Now Datasheet
Usb Cable, 3.1 Type C C Plug, 3.3Ft; Connector To Connector Stewart Connector - 41AH7734 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.1 Type C C Plug, 3.3Ft; Connector To Connector Stewart Connector
41AH7734
Usb Cable, 3.1 Type C C Plug, 3.3Ft; Connector To Connector Stewart Connector 41AH7734
USB CABLE, 3.1 TYPE C - C PLUG, 3.3FT; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

USB CABLE, 3.1 TYPE C - C PLUG, 3.3FT; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.1; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC-3CCK010M 380-SC-3CCK010M-ND 41AH7734
Product Name Cable Assemblies USB Cables Usb Cable, 3.1 Type C C Plug, 3.3Ft; Connector To Connector Stewart Connector
Product Type USB Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Banana Plugs - 1223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details