Stewart Connector - A Bel Group Cable Assemblies SC-2AAE010F

Description
USB 2.0 A Male to A Male, 10F
Request a Quote Datasheet
Description
USB 2.0 A Male to A Male, 10F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
SC-2AAE010F
Cable Assemblies SC-2AAE010F
USB 2.0 A Male to A Male, 10F

USB 2.0 A Male to A Male, 10F

Buy Now
USB Cables - 380-1423-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
380-1423-ND
USB Cables 380-1423-ND
USB 2.0 Cable A Male to A Male 10.00' (3.05m) Shielded

USB 2.0 Cable A Male to A Male 10.00' (3.05m) Shielded

Buy Now Datasheet
Usb 2.0 A Male / A Male Rohs Compliant Stewart Connector - 08AH2134 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male / A Male Rohs Compliant Stewart Connector
08AH2134
Usb 2.0 A Male / A Male Rohs Compliant Stewart Connector 08AH2134
USB 2.0 A MALE / A MALE ROHS COMPLIANT: YES

USB 2.0 A MALE / A MALE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SC-2AAE010F 380-1423-ND 08AH2134
Product Name Cable Assemblies USB Cables Usb 2.0 A Male / A Male Rohs Compliant Stewart Connector
Product Type USB Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details